Hubbell Lighting, Inc. HID Recessed Housing RHD601 EXCEPT 32W

Description
RECESSED HOUSING TYPE 10 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 5/16 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD601 MODEL
Description
RECESSED HOUSING TYPE 10 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 5/16 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD601 MODEL

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - RHD601 EXCEPT 32W - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
RHD601 EXCEPT 32W
HID Recessed Housing RHD601 EXCEPT 32W
RECESSED HOUSING TYPE 10 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 5/16 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE STRONG MECHANICAL TRIM RETENTION RHD601 MODEL
  • RECESSED HOUSING TYPE
  • 10 INCH
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • ED17 METAL HALIDE LAMP TYPE
  • 50/70/100 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 6 5/16 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • STRONG MECHANICAL TRIM RETENTION
  • RHD601 MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RHD601 EXCEPT 32W
Product Name HID Recessed Housing
Application WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details