Wiegmann Pull/Junction Box RHC202008

Description
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP2020/NP2020PP PANEL SIZE 17 INCH W X 17 INCH H RHC MODEL "
Datasheet
Description
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP2020/NP2020PP PANEL SIZE 17 INCH W X 17 INCH H RHC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RHC202008 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RHC202008
Pull/Junction Box RHC202008
" UNFLANGED, MEDIUM TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER NP2020/NP2020PP PANEL SIZE 17 INCH W X 17 INCH H RHC MODEL "

"

  • UNFLANGED, MEDIUM TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 INCH
  • 8 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NUMBER NP2020/NP2020PP
  • PANEL SIZE 17 INCH W X 17 INCH H
  • RHC MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - RHC202008 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
RHC202008
WIEG Wall Mount RHC202008
N3R CONT HNG WALL MNT 20X20X8 CS -GRY

N3R CONT HNG WALL MNT 20X20X8 CS -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RHC202008 RHC202008
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details