Wiegmann Pull/Junction Box RHC060604

Description
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6.06 INCH 4.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P0606/N1P0606PP PANEL SIZE 4.25 INCH W X 4.25 INCH H RHC MODEL "
Datasheet
Description
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6.06 INCH 4.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P0606/N1P0606PP PANEL SIZE 4.25 INCH W X 4.25 INCH H RHC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RHC060604 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RHC060604
Pull/Junction Box RHC060604
" UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6.06 INCH 4.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NUMBER N1P0606/N1P0606PP PANEL SIZE 4.25 INCH W X 4.25 INCH H RHC MODEL "

"

  • UNFLANGED, SMALL TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6.06 INCH
  • 4.13 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 3 KNOCKOUT(S)
  • (3) BOTTOM KNOCKOUT LOCATION
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NUMBER N1P0606/N1P0606PP
  • PANEL SIZE 4.25 INCH W X 4.25 INCH H
  • RHC MODEL

"

Supplier's Site Datasheet
Enclosure - 4809979 - Radwell International
Willingboro, NJ, United States
Enclosure
4809979
Enclosure 4809979
WIEGMANN ENCLOSURE, NEMA 1/3R, 6 X 6 X 4IN (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (1) QUICK-RELEASE LATCH, PADLOCK HASP AND STAPLE.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 1/3R, 6 X 6 X 4IN (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, (1) QUICK-RELEASE LATCH, PADLOCK HASP AND STAPLE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number RHC060604 4809979
Product Name Pull/Junction Box Enclosure
Type Junction Box Junction Box
Length 6.06 inch (154 mm)
Width 6 inch (152 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-404-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers