SNAP-ON TYPE
THERMOPLASTIC MATERIAL
SMOOTH GLOSS FINISH
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
RFW MODEL
SNAP-ON TYPE
THERMOPLASTIC MATERIAL
SMOOTH GLOSS FINISH
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
RFW MODEL
SNAP-ON TYPE
THERMOPLASTIC MATERIAL
SMOOTH GLOSS FINISH
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
OVERALL DIMENSION 2.94 INCH W X 4.68 INCH H X 0.25 INCH THK