REX1CDC1228 -- REMOTE EMERGENCY LIGHT UNIT
Hubbell Lighting, Inc.
Remote Emergency Light Unit
REX1CDC1228
Description
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
CEILING MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDC MODEL
Description
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
CEILING MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDC MODEL
Datasheet
Suppliers
COPPER FREE ALUMINUM MATERIAL
MEDIUM GRAY FINISH
UL 844 APPROVAL
CEILING MOUNTING
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
HUBBELL[R] BRAND
REX1CDC MODEL
- COPPER FREE ALUMINUM MATERIAL
- MEDIUM GRAY FINISH
- UL 844 APPROVAL
- CEILING MOUNTING
- 12 V LAMP VOLTAGE
- 1 LAMP HEAD(S)
- HUBBELL[R] BRAND
- REX1CDC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
REX1CDC1228 |
|
Product Name
|
Remote Emergency Light Unit |
|
Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 to 240 volts
View Details