Hubbell Incorporated Datacommunication Cabinet RE4X

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - RE4X - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
RE4X
Datacommunication Cabinet RE4X
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE LIGHT GRAY COLOR UL 1863 APPROVAL HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION NEMA 2 ENCLOSURE (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE HINGED FRONT DOOR WITH INTER LOCK 9 RACK(S) RE-BOX[R] BRAND
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 24.2 INCH W X 10 INCH D X 42.2 INCH H SIZE
  • LIGHT GRAY COLOR
  • UL 1863 APPROVAL
  • HORIZONTAL CLOSETS, TELECOMMUNICATION ENCLOSURE APPLICATION
  • NEMA 2 ENCLOSURE
  • (1) BASE/REAR SECTION WITH WELDED 19 INCH BRACKETS FOR 2 HUBS, (1) FRONT DOOR WITH 2 LOCK, 1 SET 19 INCH EXTENSION BRACKETS FOR 2 ADDITIONAL HUBS, 1 SET 19 INCH BOTTOM HINGE BRACKETS FOR PATCH PANEL MOUNTING HARDWARE
  • HINGED FRONT DOOR WITH INTER LOCK
  • 9 RACK(S)
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number RE4X
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306166 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details