Hubbell Lighting, Inc. Surface Landscape Light RE-PT

Description
RECESSED TYPE DIE-CAST ALUMINUM MATERIAL 5 INCH L X 3.9 INCH H SIZE PEWTER FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
RECESSED TYPE DIE-CAST ALUMINUM MATERIAL 5 INCH L X 3.9 INCH H SIZE PEWTER FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - RE-PT - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
RE-PT
Surface Landscape Light RE-PT
RECESSED TYPE DIE-CAST ALUMINUM MATERIAL 5 INCH L X 3.9 INCH H SIZE PEWTER FINISH UL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • RECESSED TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 5 INCH L X 3.9 INCH H SIZE
  • PEWTER FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RE-PT
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details