Hubbell Lighting, Inc. Surface Landscape Light RD-PT

Description
REIDVILLE TYPE DIE CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE PEWTER FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 3.25 LB
Datasheet
Description
REIDVILLE TYPE DIE CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE PEWTER FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 3.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - RD-PT - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
RD-PT
Surface Landscape Light RD-PT
REIDVILLE TYPE DIE CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE PEWTER FINISH UL, ETL APPROVAL LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND WEIGHT 3.25 LB
  • REIDVILLE TYPE
  • DIE CAST ALUMINUM MATERIAL
  • 7 INCH L X 22.1 INCH H SIZE
  • PEWTER FINISH
  • UL, ETL APPROVAL
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • WEIGHT 3.25 LB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RD-PT
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details