Hubbell Lighting, Inc. Surface Landscape Light RD-AB

Description
REIDVILLE TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
REIDVILLE TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - RD-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
RD-AB
Surface Landscape Light RD-AB
REIDVILLE TYPE DIE-CAST ALUMINUM MATERIAL 7 INCH L X 22.1 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • REIDVILLE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 7 INCH L X 22.1 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RD-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details