Hubbell Incorporated Standard Wall Plate RCW3AL

Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet
Description
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - RCW3AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
RCW3AL
Standard Wall Plate RCW3AL
SNAP-ON TYPE NYLON MATERIAL SMOOTH GLOSS FINISH ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE NETSELECT[R] BRAND OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA RCW MODEL
  • SNAP-ON TYPE
  • NYLON MATERIAL
  • SMOOTH GLOSS FINISH
  • ALMOND COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NETSELECT[R] BRAND
  • OVERALL DIMENSION 6.56 INCH W X 4.68 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • RCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number RCW3AL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Toggle Switch Openings, Two Gang, Polished Brass - SB2PB - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Brass
View Details