Thomas & Betts Corporation Standard Wall Plate S384-C

Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U
Datasheet
Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - S384-C - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
S384-C
Standard Wall Plate S384-C
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U

0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number S384-C
Product Name Standard Wall Plate
Material Chrome
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3012J - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Datacommunication Face Plate - IFP11W - Hubbell Incorporated
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP1-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Plastic
View Details