Hubbell Incorporated Duplex/Single Receptacle QT8300W

Description
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Duplex/Single Receptacle
QT8300W
Duplex/Single Receptacle QT8300W
DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL FS WC596, CSA 22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number QT8300W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals - 771W-BX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F52S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1615D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details