Hubbell Incorporated Duplex/Single Receptacle QT8300R

Description
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Duplex/Single Receptacle
QT8300R
Duplex/Single Receptacle QT8300R
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION HOSPITAL GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX TYPE
  • RED COLOR
  • 5-20R CONFIGURATION
  • HOSPITAL GRADE
  • UL 498, UL FS WC596, CSA 22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number QT8300R
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details