DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
DUPLEX TYPE
IVORY COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
UL 498, UL FS WC596, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND