Hubbell Incorporated Duplex/Single Receptacle QT5262W

Description
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - QT5262W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
QT5262W
Duplex/Single Receptacle QT5262W
DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION SPECIFICATION GRADE UL 498, UL FS WC596, CSA 22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX TYPE
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • SPECIFICATION GRADE
  • UL 498, UL FS WC596, CSA 22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number QT5262W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details