Hubbell Incorporated Female Disconnect QP18F25X03D

Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.87 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet
Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.87 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - QP18F25X03D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
QP18F25X03D
Female Disconnect QP18F25X03D
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.87 INCH L X 0.29 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
  • BUTTED SEAM, FUNNEL ENTRY BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 20 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.03 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.87 INCH L X 0.29 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • QP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP18F25X03D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data