Hubbell Incorporated Female Disconnect QP14F18X02D

Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.79 INCH L X 0.23 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet
Description
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.79 INCH L X 0.23 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - QP14F18X02D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
QP14F18X02D
Female Disconnect QP14F18X02D
BUTTED SEAM, FUNNEL ENTRY BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.79 INCH L X 0.23 INCH W WIRE STRIP LENGTH 3/8 INCH QP-F MODEL
  • BUTTED SEAM, FUNNEL ENTRY BARREL TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 20 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.79 INCH L X 0.23 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • QP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number QP14F18X02D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details