Hubbell Lighting, Inc. Floodlight Fixture QL-1505

Description
14 INCH W X 5-1/4 INCH D X 8-1/2 INCH H SIZE GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH THREADED STANDARD KNUCKLE MOUNTING NO LAMP INCLUDED TUNGSTEN HALOGEN T3 LAMP TYPE 1000/1500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 5, 115 DEGREE X 78 DEGREE DISTRIBUTION/BEAM SPREAD 0.9 SQ FT EPA QUARTZLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION QL MODEL
Datasheet
Description
14 INCH W X 5-1/4 INCH D X 8-1/2 INCH H SIZE GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH THREADED STANDARD KNUCKLE MOUNTING NO LAMP INCLUDED TUNGSTEN HALOGEN T3 LAMP TYPE 1000/1500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 5, 115 DEGREE X 78 DEGREE DISTRIBUTION/BEAM SPREAD 0.9 SQ FT EPA QUARTZLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION QL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QL-1505 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
QL-1505
Floodlight Fixture QL-1505
14 INCH W X 5-1/4 INCH D X 8-1/2 INCH H SIZE GRAY FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH THREADED STANDARD KNUCKLE MOUNTING NO LAMP INCLUDED TUNGSTEN HALOGEN T3 LAMP TYPE 1000/1500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 5, 115 DEGREE X 78 DEGREE DISTRIBUTION/BEAM SPREAD 0.9 SQ FT EPA QUARTZLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION QL MODEL
  • 14 INCH W X 5-1/4 INCH D X 8-1/2 INCH H SIZE
  • GRAY FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED STANDARD KNUCKLE MOUNTING
  • NO LAMP INCLUDED
  • TUNGSTEN HALOGEN T3 LAMP TYPE
  • 1000/1500 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 5, 115 DEGREE X 78 DEGREE DISTRIBUTION/BEAM SPREAD
  • 0.9 SQ FT EPA
  • QUARTZLITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • QL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number QL-1505
Product Name Floodlight Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details