Hubbell Incorporated Female Disconnect Q18F25X03D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - Q18F25X03D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
Q18F25X03D
Female Disconnect Q18F25X03D
BUTTED SEAM, CHAMFERED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • NON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.25 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q18F25X03D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Keystone Electronics Corp.
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details