Hubbell Incorporated Female Disconnect Q14F18X02D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.187 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.187 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - Q14F18X02D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
Q14F18X02D
Female Disconnect Q14F18X02D
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.187 INCH W WIRE STRIP LENGTH 3/8 INCH Q-F MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • NON INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.187 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q14F18X02D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals - 1788633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details