Hubbell Incorporated MALE DISCONNECT Q10M25X03D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE GRAY COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE GRAY COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MALE DISCONNECT - Q10M25X03D - Hubbell Incorporated
Orange, CT, USA
MALE DISCONNECT
Q10M25X03D
MALE DISCONNECT Q10M25X03D
BUTTED SEAM, CHAMFERED BARREL TYPE GRAY COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • GRAY COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.25 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q10M25X03D
Product Name MALE DISCONNECT
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details