SECURITY LIGHT TYPE
14-7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
HPF, PEAK LEAD AUTOTRANSFORMER, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
POLYCARBONATE LENS REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
PVL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
SECURITY LIGHT TYPE
14-7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
HPF, PEAK LEAD AUTOTRANSFORMER, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
POLYCARBONATE LENS REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
PVL MODEL
SECURITY LIGHT TYPE
14-7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
HPF, PEAK LEAD AUTOTRANSFORMER, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
POLYCARBONATE LENS REFRACTOR/LENS TYPE
PERIMALITER[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
PVL MODEL
SECURITY LIGHT TYPE
14-7/8 INCH L X 7-3/16 INCH W X 15 INCH H SIZE
DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
HPF, PEAK LEAD AUTOTRANSFORMER, QUAD TAP BALLAST TYPE