Hubbell Wiring Device-Kellems Surge Suppression Receptacle PTIG8300-OSP

Description
DUPLEX TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL N
Datasheet
Description
DUPLEX TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PTIG8300-OSP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
PTIG8300-OSP
Surge Suppression Receptacle PTIG8300-OSP
DUPLEX TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL N

DUPLEX TYPE; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL N

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PTIG8300-OSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030330 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details