Hubbell Wiring Device-Kellems Duplex/Single Receptacle PTIG8300-LA

Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 P
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTIG8300-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PTIG8300-LA
Duplex/Single Receptacle PTIG8300-LA
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 P

DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 P

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PTIG8300-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
Power Entry Modules - 1-6609115-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details