Hubbell Wiring Device-Kellems Duplex/Single Receptacle PTIG5262-I

Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROS
Datasheet
Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTIG5262-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
PTIG5262-I
Duplex/Single Receptacle PTIG5262-I
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROS

DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PTIG5262-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2024.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details