Hubbell Wiring Device-Kellems Surge Suppression Receptacle PT8200-LASP

Description
DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATE
Datasheet
Description
DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PT8200-LASP - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppression Receptacle
PT8200-LASP
Surge Suppression Receptacle PT8200-LASP
DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATE

DUPLEX TYPE; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PT8200-LASP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1024.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Four Function Single Fuse Screw Mount Module - 83544021 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details