DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PT2095-NTLTRNAW |
| Product Name | GFCI Duplex Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Specification |
| Standards / Certifications | UL; CSA |