Hubbell Wiring Device-Kellems Locking Device Plug PSL615-PAN

Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet
Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL615-PAN
Locking Device Plug PSL615-PAN
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL615-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Industrial Power Connectors - 1254473 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details