Hubbell Wiring Device-Kellems Straight Blade Plug PSIG5266-X

Description
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE
Datasheet
Description
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PSIG5266-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PSIG5266-X
Straight Blade Plug PSIG5266-X
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE

NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSIG5266-X
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
AC Power Entry Modules - 1-6609944-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254465 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details