TE Connectivity Power Entry Modules 2-6609128-7

Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 120, 240 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 120, 240 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 2-6609128-7 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
2-6609128-7
Power Entry Modules 2-6609128-7
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual, Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 120, 240 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .110" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : None
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : Dual, Single

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Selection : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 120, 240

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Unfiltered
  • Ground Choke Option : No
  • Output Termination Type : .110" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 2-6609128-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
2-6609128-7
AC Power Entry Modules 2-6609128-7
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 2-6609128-7 2-6609128-7
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2270428-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC Unfiltered Inlets - 1609112-8 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Solar Connectors - 1-2468495-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details