Hubbell Wiring Device-Kellems Single Throw Safety/Disconnect Switch PS60-FSS

Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC
Datasheet
Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS60-FSS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Single Throw Safety/Disconnect Switch
PS60-FSS
Single Throw Safety/Disconnect Switch PS60-FSS
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC

9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Disconnect Switches
Product Number PS60-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Current Rating 60 amps
Operating Voltage 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details