POLARIZED TYPE; TOUGH NYLON MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZ
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS5965-GRY |
| Product Name | Straight Blade Plug |
| Device Type | Plug |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |