POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESIST
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS560P5-W |
| Product Name | Pin and Sleeve Plug |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Standards / Certifications | UL; CSA |
| Phase | Three |