CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS560C5-S |
| Product Name | Pin and Sleeve Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL; CSA |
| Phase | Three |
| Voltage Rating | 347/600V |