ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS5366-XGCMAN |
| Product Name | Straight Blade Plug |
| Device Type | Plug |
| Applications | Extra Hard Use |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |