MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, W
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS530MIR5-W |
| Product Name | Pin and Sleeve Receptacle with Disconnect |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Phase | Three |
| Voltage Rating | 347/600V |