Hubbell Wiring Device-Kellems Straight Blade Plug PS5266-X

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5266-X
Straight Blade Plug PS5266-X
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5266-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4684-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details