Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS460C7-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CH
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS460C7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS460C7-W
Pin and Sleeve Connector PS460C7-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CH

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460C7-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2024.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details