Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS460B5-S

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS460B5-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS460B5-S
Pin and Sleeve Inlet PS460B5-S
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details