Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS460B12-W

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS460B12-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS460B12-W
Pin and Sleeve Inlet PS460B12-W
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; ORANGE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460B12-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details