Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS420B9-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS420B9-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS420B9-S
Pin and Sleeve Inlet PS420B9-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS420B9-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 Fr D Power Mod Front Cover - 25-PMFC-FD - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details