Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS4100MIR12-W

Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 120/240 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 V
Datasheet
Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 120/240 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR12-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS4100MIR12-W
Pin and Sleeve Receptacle PS4100MIR12-W
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 120/240 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 V

POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 120/240 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 V

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100MIR12-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details