Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS4100C12-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); CHEMI
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); CHEMI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS4100C12-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS4100C12-W
Pin and Sleeve Connector PS4100C12-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); CHEMI

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); CHEMI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100C12-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6903-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details