Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS4100B9-W

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B9-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS4100B9-W
Pin and Sleeve Inlet PS4100B9-W
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 125/250 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100B9-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details