Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS360B7-S

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS360B7-S
Pin and Sleeve Inlet PS360B7-S
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Solar Connectors - 1-2270386-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254460 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details