Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS360B6-W

Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B6-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS360B6-W
Pin and Sleeve Inlet PS360B6-W
PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS360B6-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-539-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5514 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details