MECHANICALLY INTERLOCKED TYPE; 4 WIRE(S); 480 VAC VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS3100MIR7-W |
| Product Name | Pin and Sleeve Receptacle with Disconnect |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Voltage Rating | 480 volts |