Hubbell Wiring Device-Kellems Locking Device Connector PS29W47

Description
RUBBER MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PS29W47 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
PS29W47
Locking Device Connector PS29W47
RUBBER MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

RUBBER MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS29W47
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Lug Terminals - AJ-400 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details