Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet PL204-L

Description
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (1) LOCKING, (2) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); LOCKING, STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA L5-20P/L5-20R/5-20R OUTLET RATING; 125 VAC 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET;
Datasheet
Description
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (1) LOCKING, (2) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); LOCKING, STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA L5-20P/L5-20R/5-20R OUTLET RATING; 125 VAC 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - PL204-L - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
PL204-L
GFCI Distribution Box/Outlet PL204-L
THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (1) LOCKING, (2) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); LOCKING, STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA L5-20P/L5-20R/5-20R OUTLET RATING; 125 VAC 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET;

THERMOPLASTIC MATERIAL; UL 498/943 APPROVAL; (1) LOCKING, (2) STRAIGHT BLADE OUTLET TYPE; 4 OUTLET(S); LOCKING, STRAIGHT BLADE PLUG TYPE; 125 VAC 20 AMPERE, NEMA L5-20P/L5-20R/5-20R OUTLET RATING; 125 VAC 20 AMPERE PLUG RATING; AUTOMATIC POWER OUT RESET;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PL204-L
Product Name GFCI Distribution Box/Outlet
Power Type AC Power Connector
Device Type Plug; Receptacle
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers