PL112707 -- MIDGET FUSE BLOCK
Hubbell Incorporated
Midget Fuse Block
PL112707
Description
STANDARD TYPE
CLASS CC FUSE TYPE
208 TO 600 V FUSE VOLTAGE RATING
PL11270 MODEL
Description
STANDARD TYPE
CLASS CC FUSE TYPE
208 TO 600 V FUSE VOLTAGE RATING
PL11270 MODEL
Datasheet
Suppliers
STANDARD TYPE
CLASS CC FUSE TYPE
208 TO 600 V FUSE VOLTAGE RATING
PL11270 MODEL
- STANDARD TYPE
- CLASS CC FUSE TYPE
- 208 TO 600 V FUSE VOLTAGE RATING
- PL11270 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
PL112707 |
|
Product Name
|
Midget Fuse Block |
|
Rated Operating Voltage
|
208 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
16 amps
Rated Operating Voltage
250 volts
View Details
Rated Operating Voltage
400 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Standard Fuse Size Accomodated
Other; (5.2 x 20mm)
View Details